The MIC94073YMT-TR is a high-side load switch designed for input voltage ranges from 1.7V to 5.5V, capable of handling a continuous operating current of 1.2A and a pulse current of up to 3A. It features a low on-resistance of 120m,Ѷ (typical), which contributes to efficient power management. The device includes built-in level shifting for control logic, allowing it to be operated with 1.5V logic levels. This switch incorporates a soft-start feature to manage inrush current, and it has a low quiescent current of 2µA, with a micro-power shutdown mode consuming less than 1µA. The MIC94073YMT-TR also includes an active load discharge circuit, ensuring that capacitive loads do not retain charge when the switch is off. The product is packaged in a compact 1.2mm x 1.6mm Thin MLF® package, making it suitable for space-constrained applications. It is ideal for use in portable devices such as cellular phones, PDAs, MP3 players, and digital cameras, as well as in battery switch-over circuits and level translation applications.
Power Switch/Driver 1:1 P-Channel 1.2A 4-TMLF® (1.2x1.6)
IC PWR SWITCH P-CHAN 1:1 4TMLF
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC94073YMT-TR | MIC94073YMT-TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1.2 amps |