Small Signal Field-Effect Transistor, 1.8A I(D), 6V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143
MOSFET P-CH 6V 1.8A SOT143
MOSFET 1.8V-rated reverse-blocking PFET
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC94051YM4-TR | MIC94051YM4-TR-ND | MIC94051YM4-TR | MIC94051YM4-TR |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | P-Channel | P-Channel |