Manufacturer: Microchip Technology
Win Source Part Number: 003556-MIC94031YM4-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Input Capacitance: 100pF @ 12V
Maximum Gate-Source Voltage: 16V
Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V
P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143
MOSFET P-CH 16V 1A SOT-143 Product overview: MIC94031YM4-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94031YM4-TR can be used for catalog matching and distributor lookup.
MOSFET P-CH 16V 1A SOT-143
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 003556-MIC94031YM4-TR | 576-1327-2-ND | 278-MIC94031YM4-TR | MIC94031YM4-TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031YM4-TR | Single FETs, MOSFETs | 16V 1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 16 volts | |||
| PD | 568 milliwatts | 568 milliwatts |