IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MIC923YC5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC923YC5-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342921-MIC923YC5-TR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Teeny™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Amplifier Type: General Purpose
Slew Rate: 2200V/µs
Gain Bandwidth Product: 410 MHz
Current - Input Bias: 1.7 µA
Voltage - Input Offset: 400 µV
Current - Supply: 2.5mA
Current - Output / Channel: 84 mA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MIC923
Product Status: Obsolete
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 18 V
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MIC923YC5-TR | 1342921-MIC923YC5-TR | MIC923YC5-TR-ND | MIC923YC5-TR | MIC923YC5-TR | MIC923YC5-TR | MIC923YC5-TR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 2200 V/µs | 2200 V/µs | 2200 V/µs | 2200 V/µs | 0.0022 V/µs | ||
| Bandwidth | 410 MHz | 410 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount |