The MIC922YC5-TR is a high-speed operational amplifier with a gain-bandwidth product of 230MHz and a low supply current of 2.5mA. It operates within a supply voltage range of ±2.5V to ±9V, making it suitable for low-voltage applications and those requiring a large dynamic range. The device is unity gain stable and can drive capacitive loads, which is advantageous for applications involving long coaxial cables. This operational amplifier features a slew rate of 1500V/µs and a ,Äì3dB bandwidth of 400MHz, ensuring high performance in fast signal processing tasks. It is packaged in a compact SC-70-5 form factor, ideal for portable equipment. The MIC922 also demonstrates excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), enhancing its usability in various applications, including video, imaging, and ultrasound systems. Engineers should consider the MIC922YC5-TR for projects that require a reliable, low-power, high-speed operational amplifier capable of handling capacitive loads effectively.
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps
IC OPAMP GP 1 CIRCUIT SC70-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 576-4390-2-ND | MIC922YC5-TR | MIC922YC5-TR | MIC922YC5-TR | MIC922YC5-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||
| Slew Rate | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| Number of Pins | 5 |