Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC922BC5 MIC922BC5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058905-MIC922BC5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 1500 V/μs Current - Input Bias: 1.7μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 84mA Gain Bandwidth Product (GBP): 230MHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058905-MIC922BC5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 1500 V/μs Current - Input Bias: 1.7μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 84mA Gain Bandwidth Product (GBP): 230MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC922BC5 - 058905-MIC922BC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC922BC5
058905-MIC922BC5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC922BC5 058905-MIC922BC5
Manufacturer: Microchip Technology Win Source Part Number: 058905-MIC922BC5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 1500 V/μs Current - Input Bias: 1.7μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 84mA Gain Bandwidth Product (GBP): 230MHz

Manufacturer: Microchip Technology
Win Source Part Number: 058905-MIC922BC5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: General Purpose
Slew Rate: 1500 V/μs
Current - Input Bias: 1.7μA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 2.5mA
Channel Output Current: 84mA
Gain Bandwidth Product (GBP): 230MHz

Buy Now Datasheet
230MHZ Operational Amplifier IC - 687-MIC922BC5 - ERSAELECTRONICS PTE. LTD.
Singapore
230MHZ Operational Amplifier IC
687-MIC922BC5
230MHZ Operational Amplifier IC 687-MIC922BC5
IC OPAMP GP 230MHZ SC70-5 Product overview: MIC922BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC922BC5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 230MHZ SC70-5 Product overview: MIC922BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC922BC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 058905-MIC922BC5 687-MIC922BC5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC922BC5 230MHZ Operational Amplifier IC
Supply Voltage (VS) 2.5 to 9 volts
Source Current (IS) 2.5 milliamps
VOS 0.4000 millivolts
IBIAS 1.7 µA
GBW 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADOP07CQ - 888026-ADOP07CQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details