Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MIC920BC5-TR

Description
General Purpose Amplifier 1 Circuit SC-70-5
Request a Quote
Description
General Purpose Amplifier 1 Circuit SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC920BC5-TR is a high-speed operational amplifier with a gain-bandwidth product of 80MHz and a low supply current of 550µA. It operates within a supply voltage range of ±2.5V to ±9V, making it suitable for low-voltage applications and those requiring a large dynamic range. The device is unity gain stable and can drive capacitive loads, which is advantageous for applications involving long coaxial cables. This operational amplifier features a slew rate of 3000V/µs and a -3dB bandwidth of 115MHz, ensuring high performance in fast signal processing tasks. It is available in an SC-70-5 package, which is compact and ideal for portable equipment. The MIC920BC5-TR is designed for various applications, including video, imaging, ultrasound, and line drivers. Its excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) further enhance its usability in demanding environments.

Datasheet Summary
Powered by GS/AI

The MIC920BC5-TR is a high-speed operational amplifier with a gain-bandwidth product of 80MHz and a low supply current of 550µA. It operates within a supply voltage range of ±2.5V to ±9V, making it suitable for low-voltage applications and those requiring a large dynamic range. The device is unity gain stable and can drive capacitive loads, which is advantageous for applications involving long coaxial cables. This operational amplifier features a slew rate of 3000V/µs and a -3dB bandwidth of 115MHz, ensuring high performance in fast signal processing tasks. It is available in an SC-70-5 package, which is compact and ideal for portable equipment. The MIC920BC5-TR is designed for various applications, including video, imaging, ultrasound, and line drivers. Its excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) further enhance its usability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MIC920BC5-TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MIC920BC5-TR-ND
Instrumentation, Op Amps, Buffer Amps MIC920BC5-TR-ND
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MIC920BC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MIC920BC5-TR
Instrumentation, OP Amps, Buffer Amps MIC920BC5-TR
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC920BC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC920BC5-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC920BC5-TR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC920BC5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC920BC5-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC920BC5-TR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MIC920BC5-TR-ND MIC920BC5-TR MIC920BC5-TR MIC920BC5-TR
Product Name Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.5500 milliamps 0.5500 milliamps 0.5500 milliamps
Slew Rate 1350 V/µs 3000 V/µs 0.0030 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1899341P - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers