Microchip Technology, Inc. 80MHz, Single Operational Amplifier MIC920

Description
The MIC920 is a high-speed operational amplifier with a gain-bandwidth product of 80MHz. The part is unity gain stable. It has a very low 550µA supply current, and features the SC-70 package. Supply voltage range is from ±2.5V to ±9V, allowing the MIC920 to be used in low-voltage circuits or applications requiring large dynamic range. The MIC920 is stable driving any capacitative load and achieves excellent PSRR and CMRR, making it much easier to use than most conventional high-speed devices. Low supply voltage, low power consumption, and small packing make the MIC920 ideal for portable equipment. The ability to drive capacitative loads also makes it possible to drive long coaxial cables. Additional Features 80MHz gain bandwidth product 115MHz -3dB bandwidth 550µA supply current SC-70 or SOT-23-5 packages 3000V/µs slew rate Drives any capacitive load Unity gain stable
Datasheet
Description
The MIC920 is a high-speed operational amplifier with a gain-bandwidth product of 80MHz. The part is unity gain stable. It has a very low 550µA supply current, and features the SC-70 package. Supply voltage range is from ±2.5V to ±9V, allowing the MIC920 to be used in low-voltage circuits or applications requiring large dynamic range. The MIC920 is stable driving any capacitative load and achieves excellent PSRR and CMRR, making it much easier to use than most conventional high-speed devices. Low supply voltage, low power consumption, and small packing make the MIC920 ideal for portable equipment. The ability to drive capacitative loads also makes it possible to drive long coaxial cables. Additional Features 80MHz gain bandwidth product 115MHz -3dB bandwidth 550µA supply current SC-70 or SOT-23-5 packages 3000V/µs slew rate Drives any capacitive load Unity gain stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHz, Single Operational Amplifier - MIC920 - Microchip Technology, Inc.
Chandler, AZ, United States
80MHz, Single Operational Amplifier
MIC920
80MHz, Single Operational Amplifier MIC920
The MIC920 is a high-speed operational amplifier with a gain-bandwidth product of 80MHz. The part is unity gain stable. It has a very low 550µA supply current, and features the SC-70 package. Supply voltage range is from ±2.5V to ±9V, allowing the MIC920 to be used in low-voltage circuits or applications requiring large dynamic range. The MIC920 is stable driving any capacitative load and achieves excellent PSRR and CMRR, making it much easier to use than most conventional high-speed devices. Low supply voltage, low power consumption, and small packing make the MIC920 ideal for portable equipment. The ability to drive capacitative loads also makes it possible to drive long coaxial cables. Additional Features 80MHz gain bandwidth product 115MHz -3dB bandwidth 550µA supply current SC-70 or SOT-23-5 packages 3000V/µs slew rate Drives any capacitive load Unity gain stable

The MIC920 is a high-speed operational amplifier with a gain-bandwidth product of 80MHz. The part is unity gain stable. It has a very low 550µA supply current, and features the SC-70 package. Supply voltage range is from ±2.5V to ±9V, allowing the MIC920 to be used in low-voltage circuits or applications requiring large dynamic range. The MIC920 is stable driving any capacitative load and achieves excellent PSRR and CMRR, making it much easier to use than most conventional high-speed devices. Low supply voltage, low power consumption, and small packing make the MIC920 ideal for portable equipment. The ability to drive capacitative loads also makes it possible to drive long coaxial cables.

Additional Features

    • 80MHz gain bandwidth product
    • 115MHz -3dB bandwidth
    • 550µA supply current
    • SC-70 or SOT-23-5 packages
    • 3000V/µs slew rate
    • Drives any capacitive load
    • Unity gain stable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC920
Product Name 80MHz, Single Operational Amplifier
Package Type ['SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Analog - MTLH2108AMWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-9313201MPA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details