Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC919BC5-TR

Description
Win Source Part Number: 1342906-MIC919BC5-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 27 MHz Current - Input Bias: 130 nA Voltage - Input Offset: 400 µV Current - Supply: 360µA Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC919 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet
Description
Win Source Part Number: 1342906-MIC919BC5-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 27 MHz Current - Input Bias: 130 nA Voltage - Input Offset: 400 µV Current - Supply: 360µA Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC919 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1342906-MIC919BC5-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1342906-MIC919BC5-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1342906-MIC919BC5-TR
Win Source Part Number: 1342906-MIC919BC5-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 27 MHz Current - Input Bias: 130 nA Voltage - Input Offset: 400 µV Current - Supply: 360µA Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC919 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V

Win Source Part Number: 1342906-MIC919BC5-TR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
-3db Bandwidth: 60 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1500V/µs
Gain Bandwidth Product: 27 MHz
Current - Input Bias: 130 nA
Voltage - Input Offset: 400 µV
Current - Supply: 360µA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MIC919
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 18 V

Buy Now Datasheet
Operational Amplifier IC - 687-MIC919BC5-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MIC919BC5-TR
Operational Amplifier IC 687-MIC919BC5-TR
IC OPAMP VFB 1 CIRCUIT SC70-5 / Voltage Feedback Amplifier 1 Circuit SC-70-5 Product overview: MIC919BC5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC919BC5-TR can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SC70-5 / Voltage Feedback Amplifier 1 Circuit SC-70-5 Product overview: MIC919BC5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC919BC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC919BC5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC919BC5-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC919BC5-TR
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MIC919BC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MIC919BC5-TR
Instrumentation, OP Amps, Buffer Amps MIC919BC5-TR
Voltage Feedback Amplifier 1 Circuit SC-70-5

Voltage Feedback Amplifier 1 Circuit SC-70-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1342906-MIC919BC5-TR 687-MIC919BC5-TR MIC919BC5-TR MIC919BC5-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.3600 milliamps 0.3600 milliamps 0.3600 milliamps
VOS 0.4000 millivolts 0.4000 millivolts
IBIAS 0.1300 µA 0.1300 µA
GBW 27 MHz 27 MHz
Slew Rate 1500 V/µs 1500 V/µs 1500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Op Amps - 412517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type SOIC; Soic
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details