Voltage Feedback Amplifier 1 Circuit SC-70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MIC918BC5-TR-ND | MIC918BC5-TR | MIC918BC5-TR | MIC918BC5-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |
| Slew Rate | 1500 V/µs | 0.0015 V/µs | 1500 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |
| Number of Pins | 5 |