Voltage Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP VFB 3 CIRCUIT 16QSOP
Voltage Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP VFB 3 CIRCUIT 16QSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 576-4510-2-ND | MIC916YQS-TR | MIC916YQS-TR | MIC916YQS-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | |
| Slew Rate | 270 V/µs | 2.70E-4 V/µs | 270 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete |