Manufacturer: Microchip Technology
Win Source Part Number: 003554-MIC916BQS
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 192MHz
Amplifier Type: Voltage Feedback
Slew Rate: 270 V/μs
Current - Input Bias: 3.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 2.5mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 135MHz
IC OPAMP VFB 135MHZ 16QSOP Product overview: MIC916BQS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 135MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC916BQS can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 3 Circuit 16-QSOP
Voltage Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP VFB 3 CIRCUIT 16QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 003554-MIC916BQS | 687-MIC916BQS | MIC916BQS | MIC916BQS | MIC916BQS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC916BQS | 135MHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 9 volts | ||||
| Source Current (IS) | 2.5 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | |
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||
| IBIAS | 3.5 µA | 3.5 µA | 3.5 µA | ||
| GBW | 135 MHz | 135 MHz | 135 MHz |