Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC915BMM-TR

Description
Win Source Part Number: 1342929-MIC915BMM-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 -3db Bandwidth: 192 MHz Amplifier Type: Voltage Feedback Slew Rate: 270V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 5.5 µA Voltage - Input Offset: 1 mV Current - Supply: 2.5mA (x2 Channels) Current - Output / Channel: 90 mA Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC915 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet
Description
Win Source Part Number: 1342929-MIC915BMM-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 -3db Bandwidth: 192 MHz Amplifier Type: Voltage Feedback Slew Rate: 270V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 5.5 µA Voltage - Input Offset: 1 mV Current - Supply: 2.5mA (x2 Channels) Current - Output / Channel: 90 mA Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC915 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1342929-MIC915BMM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1342929-MIC915BMM-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1342929-MIC915BMM-TR
Win Source Part Number: 1342929-MIC915BMM-TR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 -3db Bandwidth: 192 MHz Amplifier Type: Voltage Feedback Slew Rate: 270V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 5.5 µA Voltage - Input Offset: 1 mV Current - Supply: 2.5mA (x2 Channels) Current - Output / Channel: 90 mA Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MIC915 RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 18 V

Win Source Part Number: 1342929-MIC915BMM-TR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
-3db Bandwidth: 192 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 270V/µs
Gain Bandwidth Product: 135 MHz
Current - Input Bias: 5.5 µA
Voltage - Input Offset: 1 mV
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 90 mA
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MIC915
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 18 V

Buy Now Datasheet
MSOP Operational Amplifier IC - 687-MIC915BMM-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Operational Amplifier IC
687-MIC915BMM-TR
MSOP Operational Amplifier IC 687-MIC915BMM-TR
IC OPAMP VFB 2 CIRCUIT 10MSOP / Voltage Feedback Amplifier 2 Circuit 10-MSOP Product overview: MIC915BMM-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC915BMM-TR can be used for catalog matching and distributor lookup.

IC OPAMP VFB 2 CIRCUIT 10MSOP / Voltage Feedback Amplifier 2 Circuit 10-MSOP Product overview: MIC915BMM-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC915BMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MIC915BMM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MIC915BMM-TR
Instrumentation, OP Amps, Buffer Amps MIC915BMM-TR
Voltage Feedback Amplifier 2 Circuit 10-MSOP

Voltage Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC915BMM-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC915BMM-TR
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1342929-MIC915BMM-TR 687-MIC915BMM-TR MIC915BMM-TR MIC915BMM-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.5 milliamps 2.5 milliamps 2.5 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 5.5 µA 5.5 µA
GBW 135 MHz 135 MHz
Slew Rate 270 V/µs 270 V/µs 270 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1905379P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 10
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL - 859721-AD822ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; MSOP; 8-MSOP
View Details
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers