Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788814-MIC914YM5-TR
Series: IttyBitty
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 240MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5.5μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: MIC914
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 90mA
SR - Slew Rate: 500 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): ±2.5 V ~ 9 V
Alternative Parts (Cross-Reference): CLC5801IM5; CLC5801IM5/NOPB; CLC5801IM5X/NOPB; CLC5801IM5X;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: MIC914YM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC914YM5-TR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps
Voltage Feedback Amplifier 1 Circuit SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 576-3693-2-ND | 788814-MIC914YM5-TR | 687-MIC914YM5-TR | MIC914YM5-TR | MIC914YM5-TR | MIC914YM5-TR | MIC914YM5-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC914YM5-TR | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | |||
| Slew Rate | 500 V/µs | 500 V/µs | 500 V/µs | 5.00E-4 V/µs | 500 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | ||||
| VOS | 1 millivolts | 1 millivolts |