IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: MIC913BM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC913BM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788813-MIC913BM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 240MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 90mA
SR - Slew Rate: 500 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): ±2.5 V ~ 9 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MIC913BM5-TR | 788813-MIC913BM5-TR | MIC913BM5-TR | MIC913BM5-TR | MIC913BM5-TR |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC913BM5-TR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 500 V/µs | 500 V/µs | 500 V/µs | 5.00E-4 V/µs | |
| Bandwidth | 350 MHz | 240 MHz | 240 MHz | 240 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Source Current (IS) | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps |