Microchip Technology, Inc. Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip MIC9131YM

Description
PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip - 71Y3211 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip
71Y3211
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip 71Y3211
PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip - 44AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip
44AC2639
Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip 44AC2639
PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOP-16; Input Voltage:-; Output Voltage:4.85V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:SOP; No. of Pins:16Pins; Frequency:2.5MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71Y3211
Product Name Pwm Controller, Current Mode, Sop-16; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 50 HP - CIMR-G7U40301 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details