Microchip Technology, Inc. Power Management IC MIC9131BQS

Description
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9131BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131BQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9131BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131BQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC9131BQS
Power Management IC 750-MIC9131BQS
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9131BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131BQS can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9131BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131BQS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131BQS - 003553-MIC9131BQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131BQS
003553-MIC9131BQS
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131BQS 003553-MIC9131BQS
Manufacturer: Microchip Technology Win Source Part Number: 003553-MIC9131BQS Packaging: Tube/Rail Applications: Controller, Telecom Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Number of Outputs: 1 Output Voltage: 4.7 V to 5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QSOP

Manufacturer: Microchip Technology
Win Source Part Number: 003553-MIC9131BQS
Packaging: Tube/Rail
Applications: Controller, Telecom
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Number of Outputs: 1
Output Voltage: 4.7 V to 5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC9131BQS
PMIC - Voltage Regulators - Special Purpose MIC9131BQS
IC REG CTRLR TELECOM 1OUT 16QSOP

IC REG CTRLR TELECOM 1OUT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MIC9131BQS 003553-MIC9131BQS MIC9131BQS
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131BQS PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk Other; 16-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5-REEL7 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4088US-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
View Details
2 suppliers