Manufacturer: Microchip Technology
Win Source Part Number: 003552-MIC9131BM
Packaging: Tube/Rail
Applications: Controller, Telecom
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Number of Outputs: 1
Output Voltage: 4.7 V to 5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9131BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131BM can be used for catalog matching and distributor lookup.
IC REG CTRLR TELECOM 1OUT 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 003552-MIC9131BM | 750-MIC9131BM | MIC9131BM |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131BM | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SOIC; Other; 16-SOIC | Other; Bulk |