Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BQS MIC9130BQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223408-MIC9130BQS Packaging: Tube Mounting Style: SMD Applications: Controller, Telecom Voltage - Output: 4.7V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MIC9130 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 9V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223408-MIC9130BQS Packaging: Tube Mounting Style: SMD Applications: Controller, Telecom Voltage - Output: 4.7V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MIC9130 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 9V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BQS - 1223408-MIC9130BQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BQS
1223408-MIC9130BQS
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BQS 1223408-MIC9130BQS
Manufacturer: Microchip Technology Win Source Part Number: 1223408-MIC9130BQS Packaging: Tube Mounting Style: SMD Applications: Controller, Telecom Voltage - Output: 4.7V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MIC9130 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 9V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1223408-MIC9130BQS
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Telecom
Voltage - Output: 4.7V ~ 5V
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MIC9130
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 9V ~ 18V

Buy Now
Singapore, Singapore
Power Management IC
750-MIC9130BQS
Power Management IC 750-MIC9130BQS
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BQS can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130BQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BQS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC9130BQS
PMIC - Voltage Regulators - Special Purpose MIC9130BQS
IC REG CTRLR TELECOM 1OUT 16QSOP

IC REG CTRLR TELECOM 1OUT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1223408-MIC9130BQS 750-MIC9130BQS MIC9130BQS
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BQS Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-SSOP Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Automotive Quad Output Regulator - A4407KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin TSSOP
View Details
8 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details