Microchip Technology, Inc. Power Management IC MIC9130BM

Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC9130BM
Power Management IC 750-MIC9130BM
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BM can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BM - 003551-MIC9130BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BM
003551-MIC9130BM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BM 003551-MIC9130BM
Manufacturer: Microchip Technology Win Source Part Number: 003551-MIC9130BM Packaging: Tube/Rail Applications: Controller, Telecom Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Number of Outputs: 1 Output Voltage: 4.7 V to 5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC

Manufacturer: Microchip Technology
Win Source Part Number: 003551-MIC9130BM
Packaging: Tube/Rail
Applications: Controller, Telecom
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Number of Outputs: 1
Output Voltage: 4.7 V to 5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC9130BM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC9130BM
PMIC - Voltage Regulators - Special Purpose MIC9130BM
IC REG CTRLR TELECOM 1OUT 16SOIC

IC REG CTRLR TELECOM 1OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MIC9130BM 003551-MIC9130BM MIC9130BM
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130BM PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4530MYH-T0010TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2139085 - RS Components, Ltd.
Specs
Package Type Other; X1-DFN1612-8
View Details
Power Distribution Switches, Load Drivers - AUIPS6021 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-5
Special Features Auto Restart
View Details