Microchip Technology, Inc. High Vin Telecom DC/DC PWM Control MIC9130

Description
The MIC9130 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9130 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9130 from line transients that are common in telecom systems. It also saves board space and simplifies designs by integrating several external components. The MIC9130 is capable of high speed operation. Typically the MIC9130 can control a sub-25ns pulse width on the gate out pin. its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9130 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9130 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9130 has a maximum duty cycle of 50%. For designs requiring a high duty cycle, refer to the MIC9131. The MIC9130 is available in a 16-pin SOP (small-outline package). The rated junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Synchronization capability to 4MHz Current sense delay of 34ns Minimum pulse width <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable sort-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSO
Datasheet
Description
The MIC9130 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9130 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9130 from line transients that are common in telecom systems. It also saves board space and simplifies designs by integrating several external components. The MIC9130 is capable of high speed operation. Typically the MIC9130 can control a sub-25ns pulse width on the gate out pin. its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9130 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9130 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9130 has a maximum duty cycle of 50%. For designs requiring a high duty cycle, refer to the MIC9131. The MIC9130 is available in a 16-pin SOP (small-outline package). The rated junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Synchronization capability to 4MHz Current sense delay of 34ns Minimum pulse width <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable sort-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vin Telecom DC/DC PWM Control - MIC9130 - Microchip Technology, Inc.
Chandler, AZ, United States
High Vin Telecom DC/DC PWM Control
MIC9130
High Vin Telecom DC/DC PWM Control MIC9130
The MIC9130 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9130 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9130 from line transients that are common in telecom systems. It also saves board space and simplifies designs by integrating several external components. The MIC9130 is capable of high speed operation. Typically the MIC9130 can control a sub-25ns pulse width on the gate out pin. its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9130 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9130 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9130 has a maximum duty cycle of 50%. For designs requiring a high duty cycle, refer to the MIC9131. The MIC9130 is available in a 16-pin SOP (small-outline package). The rated junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Synchronization capability to 4MHz Current sense delay of 34ns Minimum pulse width <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable sort-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSO

The MIC9130 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9130 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9130 from line transients that are common in telecom systems. It also saves board space and simplifies designs by integrating several external components. The MIC9130 is capable of high speed operation. Typically the MIC9130 can control a sub-25ns pulse width on the gate out pin. its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9130 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9130 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9130 has a maximum duty cycle of 50%. For designs requiring a high duty cycle, refer to the MIC9131. The MIC9130 is available in a 16-pin SOP (small-outline package). The rated junction temperature range is from -40°C to +125°C.

Additional Features

    • Input voltages up to 180V
    • Internal oscillator capable of >2.5MHz operation
    • Synchronization capability to 4MHz
    • Current sense delay of 34ns
    • Minimum pulse width <25ns
    • 90% efficiency
    • 1.3mA quiescent current
    • 1µA shutdown current
    • Soft-start
    • Resistor programmable current sense threshold
    • Selectable sort-start retry
    • 4Ω sink, 12Ω source output driver
    • Programmable under-voltage lockout
    • Constant-frequency PWM current-mode control
    • 16-pin SOIC and 16-pin QSO
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC9130
Product Name High Vin Telecom DC/DC PWM Control
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
 - BTS70041EPPXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-14
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers