Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5 MIC910BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058904-MIC910BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 192MHz Amplifier Type: Voltage Feedback Slew Rate: 270 V/μs Current - Input Bias: 3.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 135MHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058904-MIC910BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 192MHz Amplifier Type: Voltage Feedback Slew Rate: 270 V/μs Current - Input Bias: 3.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 135MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5 - 058904-MIC910BM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5
058904-MIC910BM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5 058904-MIC910BM5
Manufacturer: Microchip Technology Win Source Part Number: 058904-MIC910BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 192MHz Amplifier Type: Voltage Feedback Slew Rate: 270 V/μs Current - Input Bias: 3.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 2.5mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 135MHz

Manufacturer: Microchip Technology
Win Source Part Number: 058904-MIC910BM5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 192MHz
Amplifier Type: Voltage Feedback
Slew Rate: 270 V/μs
Current - Input Bias: 3.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 2.5mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 135MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 058904-MIC910BM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5
Supply Voltage (VS) 2.5 to 9 volts
Source Current (IS) 2.5 milliamps
VOS 1 millivolts
IBIAS 3.5 µA
GBW 135 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers