Microchip Technology, Inc. 450kHz, Dual Operational Amplifier MIC863

Description
The MIC863 is a dual low power operational amplifier in SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC863 provides 450kHz gain-bandwidth product while consuming only a 4.2µA supply current. With low supply voltage and SOT23-8 packaging, MIC863 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 450kHz gain-bandwidth product 800kHz, -3dB bandwidth 4.2µA supply current/channel Rail-to-rail output Ground sensing at input (common mode to GND) Drives large capactive loads (0.02µF) Unity gain stable
Datasheet
Description
The MIC863 is a dual low power operational amplifier in SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC863 provides 450kHz gain-bandwidth product while consuming only a 4.2µA supply current. With low supply voltage and SOT23-8 packaging, MIC863 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 450kHz gain-bandwidth product 800kHz, -3dB bandwidth 4.2µA supply current/channel Rail-to-rail output Ground sensing at input (common mode to GND) Drives large capactive loads (0.02µF) Unity gain stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450kHz, Dual Operational Amplifier - MIC863 - Microchip Technology, Inc.
Chandler, AZ, United States
450kHz, Dual Operational Amplifier
MIC863
450kHz, Dual Operational Amplifier MIC863
The MIC863 is a dual low power operational amplifier in SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC863 provides 450kHz gain-bandwidth product while consuming only a 4.2µA supply current. With low supply voltage and SOT23-8 packaging, MIC863 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 450kHz gain-bandwidth product 800kHz, -3dB bandwidth 4.2µA supply current/channel Rail-to-rail output Ground sensing at input (common mode to GND) Drives large capactive loads (0.02µF) Unity gain stable

The MIC863 is a dual low power operational amplifier in SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC863 provides 450kHz gain-bandwidth product while consuming only a 4.2µA supply current. With low supply voltage and SOT23-8 packaging, MIC863 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential.

Additional Features

    • SOT23-8 packaging
    • 450kHz gain-bandwidth product
    • 800kHz, -3dB bandwidth
    • 4.2µA supply current/channel
    • Rail-to-rail output
    • Ground sensing at input (common mode to GND)
    • Drives large capactive loads (0.02µF)
    • Unity gain stable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC863
Product Name 450kHz, Dual Operational Amplifier
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8771402PA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Quad Micropower CMOS Voltage Comparator, Open Drain Driver - ALD4303APBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers