Microchip Technology, Inc. 3MHz, Dual Operational Amplifier MIC862

Description
The MIC862 is a dual low-power operational amplifier in an SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC862 provides 3MHz gain-bandwidth product while consuming only a 31μA/channel supply current. With low supply voltage and SOT23-8 packaging, MIC862 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 3MHz gain-bandwidth product 5MHz, -3dB bandwidth 31µA supply current Rail-to-rail output Ground sensing at input (common mode to GND) Drive large capactive loads Unity gain stable
Datasheet
Description
The MIC862 is a dual low-power operational amplifier in an SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC862 provides 3MHz gain-bandwidth product while consuming only a 31μA/channel supply current. With low supply voltage and SOT23-8 packaging, MIC862 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 3MHz gain-bandwidth product 5MHz, -3dB bandwidth 31µA supply current Rail-to-rail output Ground sensing at input (common mode to GND) Drive large capactive loads Unity gain stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MHz, Dual Operational Amplifier - MIC862 - Microchip Technology, Inc.
Chandler, AZ, United States
3MHz, Dual Operational Amplifier
MIC862
3MHz, Dual Operational Amplifier MIC862
The MIC862 is a dual low-power operational amplifier in an SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC862 provides 3MHz gain-bandwidth product while consuming only a 31μA/channel supply current. With low supply voltage and SOT23-8 packaging, MIC862 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential. Additional Features SOT23-8 packaging 3MHz gain-bandwidth product 5MHz, -3dB bandwidth 31µA supply current Rail-to-rail output Ground sensing at input (common mode to GND) Drive large capactive loads Unity gain stable

The MIC862 is a dual low-power operational amplifier in an SOT23-8 package. It is designed to operate in the 2V to 5V range, rail-to-rail output, with input common-mode to ground. The MIC862 provides 3MHz gain-bandwidth product while consuming only a 31μA/channel supply current. With low supply voltage and SOT23-8 packaging, MIC862 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this IC maximizes the battery life potential.

Additional Features

    • SOT23-8 packaging
    • 3MHz gain-bandwidth product
    • 5MHz, -3dB bandwidth
    • 31µA supply current
    • Rail-to-rail output
    • Ground sensing at input (common mode to GND)
    • Drive large capactive loads
    • Unity gain stable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC862
Product Name 3MHz, Dual Operational Amplifier
Package Type ['WAFER', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details