Microchip Technology, Inc. 400KHZ Operational Amplifier IC MIC861BC5

Description
IC OPAMP GP 400KHZ RRO SC70-5 Product overview: MIC861BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861BC5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 400KHZ RRO SC70-5 Product overview: MIC861BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861BC5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400KHZ Operational Amplifier IC - 687-MIC861BC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Operational Amplifier IC
687-MIC861BC5
400KHZ Operational Amplifier IC 687-MIC861BC5
IC OPAMP GP 400KHZ RRO SC70-5 Product overview: MIC861BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861BC5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 400KHZ RRO SC70-5 Product overview: MIC861BC5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861BC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861BC5 - 058903-MIC861BC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861BC5
058903-MIC861BC5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861BC5 058903-MIC861BC5
Manufacturer: Microchip Technology Win Source Part Number: 058903-MIC861BC5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 650kHz Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.43 V to 5.25 V Operating Supply Current: 4.6μA Channel Output Current: 24mA Gain Bandwidth Product (GBP): 400kHz

Manufacturer: Microchip Technology
Win Source Part Number: 058903-MIC861BC5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 650kHz
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.43 V to 5.25 V
Operating Supply Current: 4.6μA
Channel Output Current: 24mA
Gain Bandwidth Product (GBP): 400kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MIC861BC5 058903-MIC861BC5
Product Name 400KHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861BC5
Slew Rate 0.1200 V/µs 0.1200 V/µs
Bandwidth 0.6500 MHz 0.4000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SC-70; SC-70-5
Supply Voltage (VS) 2.43 to 5.25 volts
Unlock Full Specs
to access all available technical data