Manufacturer: Microchip Technology
Win Source Part Number: 1223403-MIC845LYC5
Packaging: Bulk
Type: with Voltage Reference
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Hysteresis: 40mV
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Propagation Delay (Maximum): 39μs
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MIC845
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.75V ~ 5.5V
Current - Quiescent (Maximum): 3μA
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC845LYC5 from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC845LYC5 can be used for catalog matching and distributor lookup.
Comparator with Voltage Reference Push-Pull SC-70-5
IC COMPARATOR W/REFERENCE SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1223403-MIC845LYC5 | 692-MIC845LYC5 | MIC845LYC5 | MIC845LYC5 |
| Product Name | Linear - Linear - Comparators - MIC845LYC5 | 1 W Linear Comparator IC | Comparators | Linear - Comparators |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2.75 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |