IC COMPARATOR 1 W/VOLT REF 4TDFN Product overview: MIC842NYMT-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NYMT-TR can be used for catalog matching and distributor lookup.
Analog Comparators 1.5 UV Comparator with 1.25% 1.24V Ref
Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)
PRECISION COMP, SINGLE, 10US, TDFN-4; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:TDFN; No. of Pins:4Pins; IC Output Type:Open RoHS Compliant: Yes
IC COMPARATOR MICROPWR 4MLF
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MIC842NYMT-TR | MIC842NYMT-TR | MIC842NYMT-TR | 90Y7430 | MIC842NYMT-TR |
| Product Name | 1 W Linear Comparator IC | Analog Comparators | Comparators | Precision Comp, Single, 10Us, Tdfn-4; Comparator Type Microchip | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |