Manufacturer: Microchip Technology
Win Source Part Number: 003546-MIC842NYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842NYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NYC5-TR can be used for catalog matching and distributor lookup.
Analog Comparators 1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, 20mV Hysteresis, Active
Comparator with Voltage Reference Open Drain SC-70-5
PRECISION VOLT COMP, SINGLE, SC-70-5; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
IC COMP SNGL W/REF SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 003546-MIC842NYC5-TR | 692-MIC842NYC5-TR | MIC842NYC5-TR | MIC842NYC5-TR | 03AJ2224 | MIC842NYC5-TR |
| Product Name | Linear - Linear - Comparators - MIC842NYC5-TR | 1 W Linear Comparator IC | Analog Comparators | Comparators | Precision Volt Comp, Single, Sc-70-5; Comparator Type Microchip | Linear - Comparators |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Drain; Open Drain | |||||
| Package Type | SC-70; SC-70-5 | Tape & Reel (TR) | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 |