Microchip Technology, Inc. Linear - Linear - Comparators - MIC842NBC5-TR MIC842NBC5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077271-MIC842NBC5-T R Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077271-MIC842NBC5-T R Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC842NBC5-TR - 1077271-MIC842NBC5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC842NBC5-TR
1077271-MIC842NBC5-TR
Linear - Linear - Comparators - MIC842NBC5-TR 1077271-MIC842NBC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077271-MIC842NBC5-T R Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1077271-MIC842NBC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1 W Linear Comparator IC
692-MIC842NBC5-TR
1 W Linear Comparator IC 692-MIC842NBC5-TR
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842NBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NBC5-TR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842NBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NBC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - MIC842NBC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MIC842NBC5-TR
Comparators MIC842NBC5-TR
Comparator with Voltage Reference Open Drain SC-70-5

Comparator with Voltage Reference Open Drain SC-70-5

Buy Now Datasheet
Linear - Comparators - MIC842NBC5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MIC842NBC5-TR
Linear - Comparators MIC842NBC5-TR
IC COMP SNGL W/REF SC70-5

IC COMP SNGL W/REF SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1077271-MIC842NBC5-TR 692-MIC842NBC5-TR MIC842NBC5-TR MIC842NBC5-TR
Product Name Linear - Linear - Comparators - MIC842NBC5-TR 1 W Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data