IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842LYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842LYC5-TR can be used for catalog matching and distributor lookup.
1.5uA Undervoltage Comparator w/ 1.25% 1
1.5uA Undervoltage Comparator w/ 1.25% 1
1.5uA Undervoltage Comparator w/ 1.25% 1
Manufacturer: Microchip Technology
Win Source Part Number: 003545-MIC842LYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
COMPARATOR, 1.24VREF, PUSH PULL, 5SC70; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:12µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push RoHS Compliant: Yes
Comparator with Voltage Reference Push-Pull SC-70-5
Analog Comparators 1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, 20mV Hysteresis, Active
IC COMP SNGL W/REF SC70-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MIC842LYC5-TR | 1773305P | 1773305 | 003545-MIC842LYC5-TR | 81Y3688 | MIC842LYC5-TR | MIC842LYC5-TR | MIC842LYC5-TR |
| Product Name | 1 W Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - MIC842LYC5-TR | Comparator, 1.24Vref, Push Pull, 5Sc70; Comparator Type Microchip | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape & Reel (TR) | SC-70; SC-70 | SC-70; Sc-70 | SC-70; SC-70-5 | SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |