Microchip Technology, Inc. 1 W Linear Comparator IC MIC842LBC5-TR

Description
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842LBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842LBC5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842LBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842LBC5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 W Linear Comparator IC
692-MIC842LBC5-TR
1 W Linear Comparator IC 692-MIC842LBC5-TR
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842LBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842LBC5-TR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC842LBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842LBC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MIC842LBC5-TR - 1077270-MIC842LBC5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC842LBC5-TR
1077270-MIC842LBC5-TR
Linear - Linear - Comparators - MIC842LBC5-TR 1077270-MIC842LBC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077270-MIC842LBC5-T R Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077270-MIC842LBC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - MIC842LBC5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MIC842LBC5-TR
Linear - Comparators MIC842LBC5-TR
IC COMP SNGL W/REF SC70-5

IC COMP SNGL W/REF SC70-5

Supplier's Site Datasheet
Comparators - MIC842LBC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MIC842LBC5-TR
Comparators MIC842LBC5-TR
Comparator with Voltage Reference Push-Pull SC-70-5

Comparator with Voltage Reference Push-Pull SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MIC842LBC5-TR 1077270-MIC842LBC5-TR MIC842LBC5-TR MIC842LBC5-TR
Product Name 1 W Linear Comparator IC Linear - Linear - Comparators - MIC842LBC5-TR Linear - Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data