Win Source Part Number: 1111375-MIC842HYMT-T
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Teeny™
Type: with Voltage Reference
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3.2µA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Current - Output (Typ): 20mA
Propagation Delay (Max): 12µs
Hysteresis: 20mV
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-TDFN (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MIC842HYMT TR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC842HYMT-CT,MIC842
Base Product Number: MIC842
IC COMPARATOR 1 W/VOLT REF 4TDFN Product overview: MIC842HYMT-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842HYMT-TR can be used for catalog matching and distributor lookup.
IC COMPARATOR MICROPWR 4TDFN
Comparator with Voltage Reference Push-Pull 4-TDFN (1.2x1.6)
Analog Comparators 1.5 UV Comparator with 1.25% 1.24V Ref
PRECISION COMP, SINGLE, 10US, TDFN-4; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:TDFN; No. of Pins:4Pins; IC Output Type:Push Pull;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1111375-MIC842HYMT-TR | 692-MIC842HYMT-TR | MIC842HYMT-TR | MIC842HYMT-TR | MIC842HYMT-TR | 03AJ2222 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | 1 W Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Precision Comp, Single, 10Us, Tdfn-4; Comparator Type Microchip |
| Features | Single-Supply | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | |||||
| Package Type | 4-UFDFN Exposed Pad | Tape & Reel (TR) | 4-UFDFN Exposed Pad | TDFN |