Microchip Technology, Inc. Windowed Comparator with 1.25V Reference MIC842

Description
The MIC841 and MIC842 are micropower, precision voltage comparators with an on-chip voltage reference. Both devices are intended for voltage monitoring applications. External resistors are used to set the voltage monitor threshold. When the threshold is crossed, the outputs switch polarity. The MIC842 incorporates a voltage reference and comparator with fixed internal hysteresis; two external resistors are used to set the switching threshold voltage. The MIC841 provides a similar function with user adjustable hysteresis; this part requires three external resistors to set the upper and lower thresholds (the difference between the threshold voltages being the hysteresis voltage). Both the MIC841 and MIC842 are available with push-pull or open-drain output stage. The push-pull output stage is configured either active high or active low; the open-drain output stage is only configured active low. Supply current is extremely low (1.5µA, typical), making it ideal for portable applications. The MIC841/2 is supplied in Micrel’s Teeny™ 5-pin SC-70, 6-pin 1.6mm × 1.6mm Thin DFN (MIC841), and 4-pin 1.2mm × 1.6mm Thin DFN (MIC842) packages. Additional Features 1.5V to 5.5V operating range 1.5µA typical supply current ±1.25% voltage threshold accuracy 10nA maximum input leakage current over temperature 10µs propagation delay Externally adjustable hysteresis (MIC841) Internal 20mV hysteresis (MIC842) Output options Push-pull, active high Push-pull, active low Open drain, active low Open drain output can be pulled to 6V regardless of VDD Immune to brief input transients Teeny™ 5-pin SC-70 package 6-pin 1.6mm x 1.6mm TDFN (MIC841) 4-pin 1.2mm x 1.6mm TDFN (MIC842)
Datasheet
Description
The MIC841 and MIC842 are micropower, precision voltage comparators with an on-chip voltage reference. Both devices are intended for voltage monitoring applications. External resistors are used to set the voltage monitor threshold. When the threshold is crossed, the outputs switch polarity. The MIC842 incorporates a voltage reference and comparator with fixed internal hysteresis; two external resistors are used to set the switching threshold voltage. The MIC841 provides a similar function with user adjustable hysteresis; this part requires three external resistors to set the upper and lower thresholds (the difference between the threshold voltages being the hysteresis voltage). Both the MIC841 and MIC842 are available with push-pull or open-drain output stage. The push-pull output stage is configured either active high or active low; the open-drain output stage is only configured active low. Supply current is extremely low (1.5µA, typical), making it ideal for portable applications. The MIC841/2 is supplied in Micrel’s Teeny™ 5-pin SC-70, 6-pin 1.6mm × 1.6mm Thin DFN (MIC841), and 4-pin 1.2mm × 1.6mm Thin DFN (MIC842) packages. Additional Features 1.5V to 5.5V operating range 1.5µA typical supply current ±1.25% voltage threshold accuracy 10nA maximum input leakage current over temperature 10µs propagation delay Externally adjustable hysteresis (MIC841) Internal 20mV hysteresis (MIC842) Output options Push-pull, active high Push-pull, active low Open drain, active low Open drain output can be pulled to 6V regardless of VDD Immune to brief input transients Teeny™ 5-pin SC-70 package 6-pin 1.6mm x 1.6mm TDFN (MIC841) 4-pin 1.2mm x 1.6mm TDFN (MIC842)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windowed Comparator with 1.25V Reference - MIC842 - Microchip Technology, Inc.
Chandler, AZ, United States
Windowed Comparator with 1.25V Reference
MIC842
Windowed Comparator with 1.25V Reference MIC842
The MIC841 and MIC842 are micropower, precision voltage comparators with an on-chip voltage reference. Both devices are intended for voltage monitoring applications. External resistors are used to set the voltage monitor threshold. When the threshold is crossed, the outputs switch polarity. The MIC842 incorporates a voltage reference and comparator with fixed internal hysteresis; two external resistors are used to set the switching threshold voltage. The MIC841 provides a similar function with user adjustable hysteresis; this part requires three external resistors to set the upper and lower thresholds (the difference between the threshold voltages being the hysteresis voltage). Both the MIC841 and MIC842 are available with push-pull or open-drain output stage. The push-pull output stage is configured either active high or active low; the open-drain output stage is only configured active low. Supply current is extremely low (1.5µA, typical), making it ideal for portable applications. The MIC841/2 is supplied in Micrel’s Teeny™ 5-pin SC-70, 6-pin 1.6mm × 1.6mm Thin DFN (MIC841), and 4-pin 1.2mm × 1.6mm Thin DFN (MIC842) packages. Additional Features 1.5V to 5.5V operating range 1.5µA typical supply current ±1.25% voltage threshold accuracy 10nA maximum input leakage current over temperature 10µs propagation delay Externally adjustable hysteresis (MIC841) Internal 20mV hysteresis (MIC842) Output options Push-pull, active high Push-pull, active low Open drain, active low Open drain output can be pulled to 6V regardless of VDD Immune to brief input transients Teeny™ 5-pin SC-70 package 6-pin 1.6mm x 1.6mm TDFN (MIC841) 4-pin 1.2mm x 1.6mm TDFN (MIC842)

The MIC841 and MIC842 are micropower, precision voltage comparators with an on-chip voltage reference. Both devices are intended for voltage monitoring applications. External resistors are used to set the voltage monitor threshold. When the threshold is crossed, the outputs switch polarity. The MIC842 incorporates a voltage reference and comparator with fixed internal hysteresis; two external resistors are used to set the switching threshold voltage. The MIC841 provides a similar function with user adjustable hysteresis; this part requires three external resistors to set the upper and lower thresholds (the difference between the threshold voltages being the hysteresis voltage). Both the MIC841 and MIC842 are available with push-pull or open-drain output stage. The push-pull output stage is configured either active high or active low; the open-drain output stage is only configured active low. Supply current is extremely low (1.5µA, typical), making it ideal for portable applications. The MIC841/2 is supplied in Micrel’s Teeny™ 5-pin SC-70, 6-pin 1.6mm × 1.6mm Thin DFN (MIC841), and 4-pin 1.2mm × 1.6mm Thin DFN (MIC842) packages.

Additional Features

    • 1.5V to 5.5V operating range
    • 1.5µA typical supply current
    • ±1.25% voltage threshold accuracy
    • 10nA maximum input leakage current over temperature
    • 10µs propagation delay
    • Externally adjustable hysteresis (MIC841)
    • Internal 20mV hysteresis (MIC842)
    • Output options
      • Push-pull, active high
      • Push-pull, active low
      • Open drain, active low
    • Open drain output can be pulled to 6V regardless of VDD
    • Immune to brief input transients
    • Teeny™ 5-pin SC-70 package
    • 6-pin 1.6mm x 1.6mm TDFN (MIC841)
    • 4-pin 1.2mm x 1.6mm TDFN (MIC842)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC842
Product Name Windowed Comparator with 1.25V Reference
Package Type ['SC70', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,XCEPT
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details