The Precision Comp, Single, 10Us, TDFN-6 (part number 03AJ2221) is a micropower voltage comparator designed for precision voltage monitoring applications. It operates within a supply voltage range of 1.5V to 5.5V and features a low typical supply current of 1.5OºA, making it suitable for battery-powered devices. The comparator offers a propagation delay of 10Oºs and has a voltage threshold accuracy of ±1.25%. The device is available in two configurations: the MIC841, which allows for externally adjustable hysteresis, and the MIC842, which includes fixed internal hysteresis. Output options include push-pull configurations (active high or low) and an open-drain output that can be pulled to 6V regardless of the supply voltage. The compact TDFN package dimensions are 1.6mm x 1.6mm for the MIC841 and 1.2mm x 1.6mm for the MIC842, facilitating integration into space-constrained designs. Applications include smartphones, PDAs, precision battery monitoring, and battery chargers, making this comparator a versatile choice for engineers looking for reliable voltage detection solutions.
IC COMPARATOR 1 W/VOLT REF 6TDFN Product overview: MIC841NYMT-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841NYMT-TR can be used for catalog matching and distributor lookup.
PRECISION COMP, SINGLE, 10US, TDFN-6; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:TDFN; No. of Pins:6Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator with Voltage Reference Open Drain 6-TDFN (1.6x1.6)
Analog Comparators 1.5 UV Comparator with 1.25% 1.24V Ref
IC COMPARATOR MICROPWR 6MLF
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MIC841NYMT-TR | 03AJ2221 | MIC841NYMT-TR | MIC841NYMT-TR | MIC841NYMT-TR |
| Product Name | 1 W Linear Comparator IC | Precision Comp, Single, 10Us, Tdfn-6; Comparator Type Microchip | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |