IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841NYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841NYC5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 003543-MIC841NYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Comparator with Voltage Reference Open Drain SC-70-5
IC COMP SNGL W/REF SC70-5
Analog Comparators 1.5mA Undervoltage Comparator w/ 1.25% 1.24V Reference, Adj. Hysteresis, Active
COMPARATOR, MICRO POWER, -40 TO 85DEG C; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MIC841NYC5-TR | 003543-MIC841NYC5-TR | MIC841NYC5-TR | MIC841NYC5-TR | MIC841NYC5-TR | 72AC6225 |
| Product Name | 1 W Linear Comparator IC | Linear - Linear - Comparators - MIC841NYC5-TR | Comparators | Linear - Comparators | Analog Comparators | Comparator, Micro Power, -40 To 85Deg C; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 |