Manufacturer: Microchip Technology
Win Source Part Number: 058901-MIC841NBC5
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 058901-MIC841NBC5 |
| Product Name | Linear - Linear - Comparators - MIC841NBC5 |
| Supply Voltage (VS) | 1.5 to 5.5 volts |