Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
PRECISION COMP, SINGLE, 10US, TDFN-6; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:TDFN; No. of Pins:6Pins; IC Output Type:Push Pull;RoHS Compliant: Yes
Analog Comparators 1.5 UV Comparator with 1.25% 1.24V Ref
IC COMPARATOR MICROPWR 6MLF
| Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | MIC841LYMT-TR | 03AJ2220 | MIC841LYMT-TR | MIC841LYMT-TR |
| Product Name | Comparators | Precision Comp, Single, 10Us, Tdfn-6; Comparator Type Microchip | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 6-UFDFN Exposed Pad | TDFN |