Microchip Technology, Inc. 1 W Linear Comparator IC MIC841LYC5-TR

Description
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841LYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841LYC5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841LYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841LYC5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 W Linear Comparator IC
692-MIC841LYC5-TR
1 W Linear Comparator IC 692-MIC841LYC5-TR
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841LYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841LYC5-TR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841LYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841LYC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MIC841LYC5-TR - 003542-MIC841LYC5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC841LYC5-TR
003542-MIC841LYC5-TR
Linear - Linear - Comparators - MIC841LYC5-TR 003542-MIC841LYC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 003542-MIC841LYC5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003542-MIC841LYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V

Buy Now Datasheet
Linear - Comparators - MIC841LYC5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MIC841LYC5-TR
Linear - Comparators MIC841LYC5-TR
IC COMP SNGL W/REF SC70-5

IC COMP SNGL W/REF SC70-5

Supplier's Site Datasheet
Comparator, W Ref, Adj Hyst, 5Sc70; Comparator Type Microchip - 78Y5022 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, W Ref, Adj Hyst, 5Sc70; Comparator Type Microchip
78Y5022
Comparator, W Ref, Adj Hyst, 5Sc70; Comparator Type Microchip 78Y5022
COMPARATOR, W REF, ADJ HYST, 5SC70; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

COMPARATOR, W REF, ADJ HYST, 5SC70; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

Supplier's Site Datasheet
Comparators - MIC841LYC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MIC841LYC5-TR
Comparators MIC841LYC5-TR
Comparator with Voltage Reference Push-Pull SC-70-5

Comparator with Voltage Reference Push-Pull SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MIC841LYC5-TR
Analog Comparators MIC841LYC5-TR
Analog Comparators 1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, Adj. Hysteresis, Active

Analog Comparators 1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, Adj. Hysteresis, Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-MIC841LYC5-TR 003542-MIC841LYC5-TR MIC841LYC5-TR 78Y5022 MIC841LYC5-TR MIC841LYC5-TR
Product Name 1 W Linear Comparator IC Linear - Linear - Comparators - MIC841LYC5-TR Linear - Comparators Comparator, W Ref, Adj Hyst, 5Sc70; Comparator Type Microchip Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SC-70; SC-70-5 SC-70 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details