Manufacturer: Microchip Technology
Win Source Part Number: 1077268-MIC841LBC5-T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841LBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841LBC5-TR can be used for catalog matching and distributor lookup.
Comparator with Voltage Reference Push-Pull SC-70-5
IC COMP SNGL W/REF SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1077268-MIC841LBC5-TR | 692-MIC841LBC5-TR | MIC841LBC5-TR | MIC841LBC5-TR |
| Product Name | Linear - Linear - Comparators - MIC841LBC5-TR | 1 W Linear Comparator IC | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 1.5 to 5.5 volts |