IC COMPARATOR 1 W/VOLT REF 6TDFN Product overview: MIC841HYMT-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841HYMT-TR can be used for catalog matching and distributor lookup.
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
Analog Comparators 1.5 UV Comparator with 1.25% 1.24V Ref
PRECISION COMP, SINGLE, 10US, TDFN-6; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:TDFN; No. of Pins:6Pins; IC Output Type:Push Pull;RoHS Compliant: Yes
IC COMPARATOR MICROPWR 6MLF
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-MIC841HYMT-TR | MIC841HYMT-TR | MIC841HYMT-TR | 03AJ2219 | MIC841HYMT-TR |
| Product Name | 1 W Linear Comparator IC | Comparators | Analog Comparators | Precision Comp, Single, 10Us, Tdfn-6; Comparator Type Microchip | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |