Microchip Technology, Inc. Linear - Linear - Comparators - MIC841HBC5 MIC841HBC5

Description
Manufacturer: Microchip Technology Win Source Part Number: 037915-MIC841HBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037915-MIC841HBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC841HBC5 - 037915-MIC841HBC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC841HBC5
037915-MIC841HBC5
Linear - Linear - Comparators - MIC841HBC5 037915-MIC841HBC5
Manufacturer: Microchip Technology Win Source Part Number: 037915-MIC841HBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037915-MIC841HBC5
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Comparator IC - 692-MIC841HBC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-MIC841HBC5
Linear Comparator IC 692-MIC841HBC5
IC COMP SNGL W/REF SC70-5 Product overview: MIC841HBC5 from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841HBC5 can be used for catalog matching and distributor lookup.

IC COMP SNGL W/REF SC70-5 Product overview: MIC841HBC5 from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841HBC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 037915-MIC841HBC5 692-MIC841HBC5
Product Name Linear - Linear - Comparators - MIC841HBC5 Linear Comparator IC
Supply Voltage (VS) 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data