Manufacturer: Microchip Technology
Win Source Part Number: 927145-MIC841HBC5-TR
Series: Teeny™
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator with Voltage Reference Push-Pull SC-70-5
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC841
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC841HBC5 TR, MIC841HBC5 TR-ND, MIC841HBC5TR, MIC841HBC5TR-ND
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841HBC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841HBC5-TR can be used for catalog matching and distributor lookup.
IC COMP SNGL W/REF SC70-5
Comparator with Voltage Reference Push-Pull SC-70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 927145-MIC841HBC5-TR | 692-MIC841HBC5-TR | MIC841HBC5-TR | MIC841HBC5-TR |
| Product Name | Linear - Linear - Comparators - MIC841HBC5-TR | 1 W Linear Comparator IC | Linear - Comparators | Comparators |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |