Manufacturer: Microchip Technology
Win Source Part Number: 1077267-MIC834YM5-TR
Packaging: Cut Reel
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC834YM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC834YM5-TR can be used for catalog matching and distributor lookup.
IC COMP SNGL W/REF SOT23-5
Comparator with Voltage Reference Open Drain SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1077267-MIC834YM5-TR | 692-MIC834YM5-TR | MIC834YM5-TR | MIC834YM5-TR | MIC834YM5-TR |
| Product Name | Linear - Linear - Comparators - MIC834YM5-TR | 1 W SOT23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 1.5 to 5.5 volts |