Microchip Technology, Inc. 1 W SOT23 Linear Comparator IC MIC834BM5-TR

Description
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC834BM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC834BM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC834BM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC834BM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 W SOT23 Linear Comparator IC
692-MIC834BM5-TR
1 W SOT23 Linear Comparator IC 692-MIC834BM5-TR
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC834BM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC834BM5-TR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC834BM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC834BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MIC834BM5-TR - 1077266-MIC834BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC834BM5-TR
1077266-MIC834BM5-TR
Linear - Linear - Comparators - MIC834BM5-TR 1077266-MIC834BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077266-MIC834BM5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1077266-MIC834BM5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Comparators - MIC834BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MIC834BM5-TR
Comparators MIC834BM5-TR
Comparator with Voltage Reference Open Drain SOT-23-5

Comparator with Voltage Reference Open Drain SOT-23-5

Buy Now Datasheet
Linear - Comparators - MIC834BM5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MIC834BM5-TR
Linear - Comparators MIC834BM5-TR
IC COMP SNGL W/REF SOT23-5

IC COMP SNGL W/REF SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MIC834BM5-TR 1077266-MIC834BM5-TR MIC834BM5-TR MIC834BM5-TR
Product Name 1 W SOT23 Linear Comparator IC Linear - Linear - Comparators - MIC834BM5-TR Comparators Linear - Comparators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data