IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MIC833YM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC833YM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1077265-MIC833YM5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 20mA
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Analog Comparators 1uA Undervoltage Comparator with 1.5% 1.24V Reference, Adjustable Hysteresis, Op
Comparator with Voltage Reference Open Drain SOT-23-5
COMPARATOR, ADJ HYSTERSIS, 5SOT23; Comparator Type:Precision Voltage; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
IC COMP LATCHED W/REF SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MIC833YM5-TR | 1077265-MIC833YM5-TR | MIC833YM5-TR | MIC833YM5-TR | 02AH1987 | MIC833YM5-TR |
| Product Name | 1 W SOT23 Linear Comparator IC | Linear - Linear - Comparators - MIC833YM5-TR | Analog Comparators | Comparators | Comparator, Adj Hystersis, 5Sot23; Comparator Type Microchip | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | ? to 7 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT-23 |