Microchip Technology, Inc. Windowed Comparator with Adj Hysteresis MIC833

Description
The MIC833 is a micropower precision dual voltage comparator with an on-chip reference and latch. High- and low-voltage thresholds are adjusted independently, allowing for wide hysteresis. Three external resistors determine the threshold voltages. Voltage detection thresholds are accurate to 1.5%. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC833 is supplied in Micrel's IttyBitty™ 5-lead SOT-23 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Inputs and output can pulled up to 6V regardless of supply voltage Independently adjustable high- and low-voltage thresholds High ±1.5% voltage threshold accuracy Extremely low 1µA typical supply current Immune to brief input transients 5-lead SOT-23 package
Datasheet
Description
The MIC833 is a micropower precision dual voltage comparator with an on-chip reference and latch. High- and low-voltage thresholds are adjusted independently, allowing for wide hysteresis. Three external resistors determine the threshold voltages. Voltage detection thresholds are accurate to 1.5%. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC833 is supplied in Micrel's IttyBitty™ 5-lead SOT-23 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Inputs and output can pulled up to 6V regardless of supply voltage Independently adjustable high- and low-voltage thresholds High ±1.5% voltage threshold accuracy Extremely low 1µA typical supply current Immune to brief input transients 5-lead SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windowed Comparator with Adj Hysteresis - MIC833 - Microchip Technology, Inc.
Chandler, AZ, United States
Windowed Comparator with Adj Hysteresis
MIC833
Windowed Comparator with Adj Hysteresis MIC833
The MIC833 is a micropower precision dual voltage comparator with an on-chip reference and latch. High- and low-voltage thresholds are adjusted independently, allowing for wide hysteresis. Three external resistors determine the threshold voltages. Voltage detection thresholds are accurate to 1.5%. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC833 is supplied in Micrel's IttyBitty™ 5-lead SOT-23 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Inputs and output can pulled up to 6V regardless of supply voltage Independently adjustable high- and low-voltage thresholds High ±1.5% voltage threshold accuracy Extremely low 1µA typical supply current Immune to brief input transients 5-lead SOT-23 package

The MIC833 is a micropower precision dual voltage comparator with an on-chip reference and latch. High- and low-voltage thresholds are adjusted independently, allowing for wide hysteresis. Three external resistors determine the threshold voltages. Voltage detection thresholds are accurate to 1.5%. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC833 is supplied in Micrel's IttyBitty™ 5-lead SOT-23 package.

Additional Features

    • Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices
    • Inputs and output can pulled up to 6V regardless of supply voltage
    • Independently adjustable high- and low-voltage thresholds
    • High ±1.5% voltage threshold accuracy
    • Extremely low 1µA typical supply current
    • Immune to brief input transients
    • 5-lead SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC833
Product Name Windowed Comparator with Adj Hysteresis
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,SOIC,LCCC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details