Microchip Technology, Inc. Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load MIC7401

Description
The MIC7401 is a powerful, highly integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and a high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation 'stand-by mode' and 'normal mode' intended to provide an energy-optimized solution suitable for portable handheld, and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of features, including start-up sequencing, timing, soft-start ramp, output voltage levels, current-limit levels, and output discharge for each channel. In stand-by mode the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or by the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control that supports even the most challenging ultra-fast transient requirement for core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time. All switchers provide light-load efficiency with HyperLight Load® mode for buck and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7401 is designed for use with a small inductors (down to 0.47µH for buck, 1.5µH for boost), and an output capacitor as small as 10µF for buck, enabling a total solution size of 12mm x 8.5mm and less than 1mm height on the top layer. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200µA quiescent current (all regulators on) 5µA typical shutdown current 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-Reset (PoR) threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and stand-by modes Soft-start and global power-good masking 23µA buck typical quiescent current 70µA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 12mm x 8.5mm x 1.25mm solution size (Top Layer) Thermal-shutdown and current-limit protection 36-pin 4.5mm x 4.5mm x 0.85mm FQFN package (0.4mm pitch) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC7401 is a powerful, highly integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and a high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation 'stand-by mode' and 'normal mode' intended to provide an energy-optimized solution suitable for portable handheld, and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of features, including start-up sequencing, timing, soft-start ramp, output voltage levels, current-limit levels, and output discharge for each channel. In stand-by mode the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or by the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control that supports even the most challenging ultra-fast transient requirement for core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time. All switchers provide light-load efficiency with HyperLight Load® mode for buck and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7401 is designed for use with a small inductors (down to 0.47µH for buck, 1.5µH for boost), and an output capacitor as small as 10µF for buck, enabling a total solution size of 12mm x 8.5mm and less than 1mm height on the top layer. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200µA quiescent current (all regulators on) 5µA typical shutdown current 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-Reset (PoR) threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and stand-by modes Soft-start and global power-good masking 23µA buck typical quiescent current 70µA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 12mm x 8.5mm x 1.25mm solution size (Top Layer) Thermal-shutdown and current-limit protection 36-pin 4.5mm x 4.5mm x 0.85mm FQFN package (0.4mm pitch) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load - MIC7401 - Microchip Technology, Inc.
Chandler, AZ, United States
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load
MIC7401
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load MIC7401
The MIC7401 is a powerful, highly integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and a high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation 'stand-by mode' and 'normal mode' intended to provide an energy-optimized solution suitable for portable handheld, and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of features, including start-up sequencing, timing, soft-start ramp, output voltage levels, current-limit levels, and output discharge for each channel. In stand-by mode the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or by the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control that supports even the most challenging ultra-fast transient requirement for core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time. All switchers provide light-load efficiency with HyperLight Load® mode for buck and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7401 is designed for use with a small inductors (down to 0.47µH for buck, 1.5µH for boost), and an output capacitor as small as 10µF for buck, enabling a total solution size of 12mm x 8.5mm and less than 1mm height on the top layer. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200µA quiescent current (all regulators on) 5µA typical shutdown current 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-Reset (PoR) threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and stand-by modes Soft-start and global power-good masking 23µA buck typical quiescent current 70µA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 12mm x 8.5mm x 1.25mm solution size (Top Layer) Thermal-shutdown and current-limit protection 36-pin 4.5mm x 4.5mm x 0.85mm FQFN package (0.4mm pitch) -40°C to +125°C junction temperature range

The MIC7401 is a powerful, highly integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and a high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation 'stand-by mode' and 'normal mode' intended to provide an energy-optimized solution suitable for portable handheld, and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of features, including start-up sequencing, timing, soft-start ramp, output voltage levels, current-limit levels, and output discharge for each channel. In stand-by mode the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or by the external STBY pin.
The device has five synchronous buck regulators with high-speed adaptive on-time control that supports even the most challenging ultra-fast transient requirement for core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time. All switchers provide light-load efficiency with HyperLight Load® mode for buck and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7401 is designed for use with a small inductors (down to 0.47µH for buck, 1.5µH for boost), and an output capacitor as small as 10µF for buck, enabling a total solution size of 12mm x 8.5mm and less than 1mm height on the top layer.

Additional Features

    • Input voltage: 2.4V to 5.5V
    • Five independent synchronous bucks up to 3A
    • One independent non-synchronous boost 200mA
    • 200µA quiescent current (all regulators on)
    • 5µA typical shutdown current
    • 93% peak buck efficiency, 85% typical efficiency at 1mA
    • Dual power mode: stand-by and normal mode
    • I2C interface up to 3.4MHz
    • I2C on-the-fly EEPROM programmability, featuring:
      • Buck and boost output voltage scaling
      • Power-on-Reset (PoR) threshold and delay
      • Power-up sequencing/sequencing delay
      • Buck and boost current limit
      • Buck and boost pull-down when disabled
      • Individual ON, OFF, and stand-by modes
      • Soft-start and global power-good masking
    • 23µA buck typical quiescent current
    • 70µA boost typical quiescent current
    • 1.5% output accuracy over temperature/line/load
    • 2.0MHz boost switching frequency
    • 1.3MHz buck operation in continuous mode
    • Ultra-fast buck transient response
    • 12mm x 8.5mm x 1.25mm solution size (Top Layer)
    • Thermal-shutdown and current-limit protection
    • 36-pin 4.5mm x 4.5mm x 0.85mm FQFN package (0.4mm pitch)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC7401
Product Name Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139107P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Regulator Category Linear
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details