Win Source Part Number: 1342914-MIC7400YFL-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 200mA, 3A
Output Type: Programmable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 2MHz
Number of Outputs: 6
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V, 1.1V, 1.25V, 1.8V, 12V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-FQFN (4.5x4.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC7400
Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad
Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad
IC REG BUCK BST PROG HEX 36FQFN
IC REG BUCK BST PROG HEX 36FQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1342914-MIC7400YFL-TR | MIC7400YFL-TR-ND | MIC7400YFL-TR | MIC7400YFL-TR | MIC7400YFL-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; Tape & Reel | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |