Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC7400YFL-T5

Description
Win Source Part Number: 1342928-MIC7400YFL-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: HyperLight Load® Package: Tape & Reel Standard Package: 500 Current - Output: 200mA, 3A Output Type: Programmable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 2MHz Number of Outputs: 6 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.05V, 1.1V, 1.25V, 1.8V, 12V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-FQFN (4.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC7400
Request a Quote Datasheet
Description
Win Source Part Number: 1342928-MIC7400YFL-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: HyperLight Load® Package: Tape & Reel Standard Package: 500 Current - Output: 200mA, 3A Output Type: Programmable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 2MHz Number of Outputs: 6 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.05V, 1.1V, 1.25V, 1.8V, 12V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-FQFN (4.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC7400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1342928-MIC7400YFL-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1342928-MIC7400YFL-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1342928-MIC7400YFL-T5
Win Source Part Number: 1342928-MIC7400YFL-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: HyperLight Load® Package: Tape & Reel Standard Package: 500 Current - Output: 200mA, 3A Output Type: Programmable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 2MHz Number of Outputs: 6 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.05V, 1.1V, 1.25V, 1.8V, 12V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-FQFN (4.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC7400

Win Source Part Number: 1342928-MIC7400YFL-T5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 500
Current - Output: 200mA, 3A
Output Type: Programmable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 2MHz
Number of Outputs: 6
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V, 1.1V, 1.25V, 1.8V, 12V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-FQFN (4.5x4.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC7400

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC7400YFL-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC7400YFL-T5
IC REG BUCK BST PROG HEX 36FQFN

IC REG BUCK BST PROG HEX 36FQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC7400YFL-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC7400YFL-T5
Voltage Regulators - DC DC Switching Regulators MIC7400YFL-T5
Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad

Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC7400YFL-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC7400YFL-T5
PMIC - Voltage Regulators - DC DC Switching Regulators MIC7400YFL-T5
IC REG BUCK BST PROG HEX 36FQFN

IC REG BUCK BST PROG HEX 36FQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1342928-MIC7400YFL-T5 MIC7400YFL-T5 MIC7400YFL-T5 MIC7400YFL-T5
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost
Output Voltage Type Programmable Fixed; Programmable
Package Type Other; Tape & Reel Other; 36-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 2000 kHz 2000 kHz 2000 kHz 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers