Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5 MIC7300BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058891-MIC7300BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058891-MIC7300BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5 - 058891-MIC7300BM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5
058891-MIC7300BM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5 058891-MIC7300BM5
Manufacturer: Microchip Technology Win Source Part Number: 058891-MIC7300BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 058891-MIC7300BM5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V
Operating Supply Current: 1.5mA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 370kHz
Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
370KHZ SOT23 Operational Amplifier IC - 687-MIC7300BM5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
370KHZ SOT23 Operational Amplifier IC
687-MIC7300BM5
370KHZ SOT23 Operational Amplifier IC 687-MIC7300BM5
IC OPAMP GP 370KHZ RRO SOT23-5 Product overview: MIC7300BM5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7300BM5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 370KHZ RRO SOT23-5 Product overview: MIC7300BM5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7300BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 058891-MIC7300BM5 687-MIC7300BM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5 370KHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 2.2 to 10 volts
Source Current (IS) 1.5 milliamps
VOS 1 millivolts
IBIAS 5.00E-7 µA
GBW 0.3700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640TD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details